Generation Brands Lighting Track Transformer 700MO2SRT30DS

Description
9.1 INCH DIA X 5.8 INCH H SIZE SATIN NICKEL COLOR TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING (2) 150 W POWER RATING MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
Datasheet
Description
9.1 INCH DIA X 5.8 INCH H SIZE SATIN NICKEL COLOR TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING (2) 150 W POWER RATING MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700MO2SRT30DS - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700MO2SRT30DS
Lighting Track Transformer 700MO2SRT30DS
9.1 INCH DIA X 5.8 INCH H SIZE SATIN NICKEL COLOR TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING (2) 150 W POWER RATING MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
  • 9.1 INCH DIA X 5.8 INCH H SIZE
  • SATIN NICKEL COLOR
  • TWO CIRCUIT MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • (2) 150 W POWER RATING
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700MO2SRT30DS
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH880-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-020-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting Chassis
Construction Laminate
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details