Generation Brands Low Voltage Lighting Transformer 700AT300T

Description
MAGNETIC TYPE 4.1 INCH W X 4.3 INCH D X 10.6 INCH H SIZE PLUG-IN MOUNTING 150 W POWER RATING 120 V PRIMARY VOLTAGE 1 OUTPUT(S)
Datasheet
Description
MAGNETIC TYPE 4.1 INCH W X 4.3 INCH D X 10.6 INCH H SIZE PLUG-IN MOUNTING 150 W POWER RATING 120 V PRIMARY VOLTAGE 1 OUTPUT(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - 700AT300T - Generation Brands
Skokie, IL, USA
Low Voltage Lighting Transformer
700AT300T
Low Voltage Lighting Transformer 700AT300T
MAGNETIC TYPE 4.1 INCH W X 4.3 INCH D X 10.6 INCH H SIZE PLUG-IN MOUNTING 150 W POWER RATING 120 V PRIMARY VOLTAGE 1 OUTPUT(S)
  • MAGNETIC TYPE
  • 4.1 INCH W X 4.3 INCH D X 10.6 INCH H SIZE
  • PLUG-IN MOUNTING
  • 150 W POWER RATING
  • 120 V PRIMARY VOLTAGE
  • 1 OUTPUT(S)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700AT300T
Product Name Low Voltage Lighting Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FA2706 Flyback Transformer for STMicroelectronic PM8800 - FA2706-BL FA2706-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details