Generation Brands Lighting Track Transformer 700AT152EL

Description
8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet
Description
8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700AT152EL - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700AT152EL
Lighting Track Transformer 700AT152EL
8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
  • 8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE
  • MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 150 W POWER RATING
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE CEILING/CLOSET
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700AT152EL
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 162F28 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 14 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details