Generation Brands Datasheets for Lamps

Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more

Product Name Notes
12 V VOLTAGE RATING 50 W WATTAGE GU5.3 BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 24 DEGREE DISTRIBUTION/BEAM SPREAD COLOR RENDERING INDEX 100
12 V VOLTAGE RATING 50 W WATTAGE GU5.3 BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3000 36 DEGREE DISTRIBUTION/BEAM SPREAD COLOR RENDERING INDEX 100
HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T3 SHAPE DESIGNATION 24 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX 100
HALOGEN TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 930 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 50 W DESIGN WATTAGE 1 2000 LIFE 1 IN HOUR COLOR RENDERING INDEX...
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 310 LUMEN INTENSITY 2700 95 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12...
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 360 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12...
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12...
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12...
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12...
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12...
XENON TYPE GY6.35 BI-PIN BASE TYPE T4 SHAPE DESIGNATION 525 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 35 W DESIGN WATTAGE 1 10000 LIFE 1 IN HOUR COLOR RENDERING INDEX...