Generation Brands Lighting Track Transformer 700AT600T

Description
11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING MOUNTING TYPE CEILING/CLOSET USED ON DUAL FEED CANOPY APPROVAL ETL (CANADA AND US)
Datasheet
Description
11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING MOUNTING TYPE CEILING/CLOSET USED ON DUAL FEED CANOPY APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700AT600T - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700AT600T
Lighting Track Transformer 700AT600T
11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING MOUNTING TYPE CEILING/CLOSET USED ON DUAL FEED CANOPY APPROVAL ETL (CANADA AND US)
  • 11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE
  • MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 600 W POWER RATING
  • MOUNTING TYPE CEILING/CLOSET
  • USED ON DUAL FEED CANOPY
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700AT600T
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data