9.1 INCH DIA X 3.8 INCH H SIZE
CHROME PLATED COLOR
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES 24 INCH SINGLE FEED SOFTWIRE
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
9.1 INCH DIA X 3.8 INCH H SIZE
CHROME PLATED COLOR
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES 24 INCH SINGLE FEED SOFTWIRE
APPROVAL ETL (CANADA AND US)
9.1 INCH DIA X 3.8 INCH H SIZE
CHROME PLATED COLOR
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES 24 INCH SINGLE FEED SOFTWIRE
APPROVAL ETL (CANADA AND US)
9.1 INCH DIA X 3.8 INCH H SIZE
CHROME PLATED COLOR
KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING