Generation Brands Lighting Track Transformer 700SRT15ES

Description
6.5 INCH DIA X 2.3 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE APPROVAL ETL (CANADA AND US)
Datasheet
Description
6.5 INCH DIA X 2.3 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700SRT15ES - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700SRT15ES
Lighting Track Transformer 700SRT15ES
6.5 INCH DIA X 2.3 INCH H SIZE SATIN NICKEL COLOR KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES 24 INCH SINGLE FEED SOFTWIRE APPROVAL ETL (CANADA AND US)
  • 6.5 INCH DIA X 2.3 INCH H SIZE
  • SATIN NICKEL COLOR
  • KABLE LITE LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 150 W POWER RATING
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • INCLUDES 24 INCH SINGLE FEED SOFTWIRE
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700SRT15ES
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH440-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Single Secondary Chassis Mount Power Transformers - F-3185U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Transformers - Power Transformers - 161G16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details