700FJHASPW-LED -- LIGHTING TRACK TRANSFORMER
Generation Brands
Lighting Track Transformer
700FJHASPW-LED
Description
5.9 INCH L SIZE
WHITE COLOR
120 V TRACK LIGHTING SYSTEM, 12 V LED FREEJACK PENDANT USED ON
INCLUDES 12 V 60 W ELECTRONIC TRANSFORMER
Description
5.9 INCH L SIZE
WHITE COLOR
120 V TRACK LIGHTING SYSTEM, 12 V LED FREEJACK PENDANT USED ON
INCLUDES 12 V 60 W ELECTRONIC TRANSFORMER
Datasheet
Suppliers
5.9 INCH L SIZE
WHITE COLOR
120 V TRACK LIGHTING SYSTEM, 12 V LED FREEJACK PENDANT USED ON
INCLUDES 12 V 60 W ELECTRONIC TRANSFORMER
- 5.9 INCH L SIZE
- WHITE COLOR
- 120 V TRACK LIGHTING SYSTEM, 12 V LED FREEJACK PENDANT USED ON
- INCLUDES 12 V 60 W ELECTRONIC TRANSFORMER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
700FJHASPW-LED |
|
Product Name
|
Lighting Track Transformer |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis
Input Voltage
115 volts
Output Voltage
15 volts
View Details
4 suppliers
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details