Generation Brands Lighting Track Transformer 700AT302EL

Description
8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet
Description
8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700AT302EL - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700AT302EL
Lighting Track Transformer 700AT302EL
8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
  • 8.5 INCH L X 3.5 INCH W X 2 INCH H SIZE
  • MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LED LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 300 W POWER RATING
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE CEILING/CLOSET
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700AT302EL
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A12-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1500 VA
View Details