Generation Brands Lighting Track Transformer 700MOSRT30EZ

Description
9.1 INCH DIA X 4.8 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF SIZE 4 INCH DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
Datasheet
Description
9.1 INCH DIA X 4.8 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF SIZE 4 INCH DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700MOSRT30EZ - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700MOSRT30EZ
Lighting Track Transformer 700MOSRT30EZ
9.1 INCH DIA X 4.8 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF SIZE 4 INCH DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
  • 9.1 INCH DIA X 4.8 INCH H SIZE
  • ANTIQUE BRONZE COLOR
  • MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 300 W POWER RATING
  • STANDOFF SIZE 4 INCH
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700MOSRT30EZ
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-33D3SL FCT1-33D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F120-020 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
3 suppliers