Generation Brands Lighting Track Transformer 700MOSRT30ES

Description
9.1 INCH DIA X 4.8 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF SIZE 4 INCH DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
Datasheet
Description
9.1 INCH DIA X 4.8 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF SIZE 4 INCH DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700MOSRT30ES - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700MOSRT30ES
Lighting Track Transformer 700MOSRT30ES
9.1 INCH DIA X 4.8 INCH H SIZE SATIN NICKEL COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING STANDOFF SIZE 4 INCH DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING APPROVAL ETL (CANADA AND US)
  • 9.1 INCH DIA X 4.8 INCH H SIZE
  • SATIN NICKEL COLOR
  • MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 300 W POWER RATING
  • STANDOFF SIZE 4 INCH
  • DIMMER TYPE 600 W LOW VOLTAGE ELECTRONIC
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700MOSRT30ES
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F16-1250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
SMT PoE Transformers for 13 Watt Applications - C1586-AL C1586-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details