7.5 INCH DIA X 2.4 INCH H SIZE
ANTIQUE BRONZE COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
7.5 INCH DIA X 2.4 INCH H SIZE
ANTIQUE BRONZE COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
7.5 INCH DIA X 2.4 INCH H SIZE
ANTIQUE BRONZE COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
7.5 INCH DIA X 2.4 INCH H SIZE
ANTIQUE BRONZE COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING