Generation Brands Lighting Track Transformer 700MOSRT15DZ

Description
6.5 INCH DIA X 3.6 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING STANDOFF SIZE 3 INCH DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES COMPACTIBLE DIMMING COIL APPROVAL ETL (CANADA AND US)
Datasheet
Description
6.5 INCH DIA X 3.6 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING STANDOFF SIZE 3 INCH DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES COMPACTIBLE DIMMING COIL APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700MOSRT15DZ - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700MOSRT15DZ
Lighting Track Transformer 700MOSRT15DZ
6.5 INCH DIA X 3.6 INCH H SIZE ANTIQUE BRONZE COLOR MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING STANDOFF SIZE 3 INCH DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING INCLUDES COMPACTIBLE DIMMING COIL APPROVAL ETL (CANADA AND US)
  • 6.5 INCH DIA X 3.6 INCH H SIZE
  • ANTIQUE BRONZE COLOR
  • MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 150 W POWER RATING
  • STANDOFF SIZE 3 INCH
  • DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
  • MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
  • INCLUDES COMPACTIBLE DIMMING COIL
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700MOSRT15DZ
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data