6.5 INCH DIA X 3.6 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES COMPACTIBLE DIMMING COIL
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
6.5 INCH DIA X 3.6 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES COMPACTIBLE DIMMING COIL
APPROVAL ETL (CANADA AND US)
6.5 INCH DIA X 3.6 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING
INCLUDES COMPACTIBLE DIMMING COIL
APPROVAL ETL (CANADA AND US)
6.5 INCH DIA X 3.6 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
STANDOFF SIZE 3 INCH
DIMMER TYPE 600 W LOW VOLTAGE MAGNETIC
MOUNTING TYPE 4 INCH SQUARE ELECTRICAL BOX WITH ROUND PLASTER RING