DIE-CAST ALUMINUM MATERIAL
5.3 INCH DIA X 1.4 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH STANDARD CEILING JUNCTION BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
Generation Brands
Done
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL
5.3 INCH DIA X 1.4 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH STANDARD CEILING JUNCTION BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
DIE-CAST ALUMINUM MATERIAL
5.3 INCH DIA X 1.4 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH STANDARD CEILING JUNCTION BOX WITH ROUND PLASTER RING
APPROVAL ETL (CANADA AND US)
DIE-CAST ALUMINUM MATERIAL
5.3 INCH DIA X 1.4 INCH H SIZE
SATIN NICKEL COLOR
MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
300 W POWER RATING
MOUNTING TYPE 4 INCH STANDARD CEILING JUNCTION BOX WITH ROUND PLASTER RING