Generation Brands Lighting Track Transformer 700AT2X075T

Description
12.5 INCH L X 6.1 INCH W X 5.9 INCH H SIZE TWO CIRCUIT MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE (2) 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet
Description
12.5 INCH L X 6.1 INCH W X 5.9 INCH H SIZE TWO CIRCUIT MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE (2) 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - 700AT2X075T - Generation Brands
Skokie, IL, USA
Lighting Track Transformer
700AT2X075T
Lighting Track Transformer 700AT2X075T
12.5 INCH L X 6.1 INCH W X 5.9 INCH H SIZE TWO CIRCUIT MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING DIMMER TYPE (2) 600 W LOW VOLTAGE MAGNETIC MOUNTING TYPE CEILING/CLOSET APPROVAL ETL (CANADA AND US)
  • 12.5 INCH L X 6.1 INCH W X 5.9 INCH H SIZE
  • TWO CIRCUIT MONORAIL LED LOW VOLTAGE LIGHTING SYSTEM USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 150 W POWER RATING
  • DIMMER TYPE (2) 600 W LOW VOLTAGE MAGNETIC
  • MOUNTING TYPE CEILING/CLOSET
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Power Transformers
Product Number 700AT2X075T
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HPH3-0950 HPH3-0950LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-112X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 160F20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 4.4 VA
View Details
5 suppliers