RCD Components, Inc. Power Film Resistor FS Series

Description
MINIATURE POWER RESISTOR Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded. Features: Miniature sizes enable significant space savings Replaces wirewound types at reduced cost 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%) All sizes avai lable on h orizontal or vertical tape
Datasheet
Description
MINIATURE POWER RESISTOR Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded. Features: Miniature sizes enable significant space savings Replaces wirewound types at reduced cost 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%) All sizes avai lable on h orizontal or vertical tape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Film Resistor - FS Series - RCD Components, Inc.
Manchester, NH, USA
Power Film Resistor
FS Series
Power Film Resistor FS Series
MINIATURE POWER RESISTOR Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded. Features: Miniature sizes enable significant space savings Replaces wirewound types at reduced cost 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%) All sizes avai lable on h orizontal or vertical tape

MINIATURE POWER RESISTOR

Industry’s smallest power film resistors!

Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The low inductance inherent in film construction enables use at high frequencies thereby fulfilling a wider range of applications compared to wirewound resistors. Series MG are desgned for precision and semi-precision applications, with tolerances available to 0.1% and TC’s available to 25ppm. Series FS are designed for semi-precision and general purpose 1% to 5% applications (1% to 5% tolerance with typical TC stability of 100ppm). Series FS resistors also feature a flameproof coating as standard (optional on MG series). Marking is stamped or color banded.

Features:

  • Miniature sizes enable significant space savings
  • Replaces wirewound types at reduced cost
  • 0.1 Ω to 1 Meg, standard tolerances: ±1%, ±2%, ±5% (Series MG available to 0.1%)
  • All sizes avai lable on h orizontal or vertical tape
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number FS Series
Product Name Power Film Resistor
Category / Application Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 100000 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details