RCD Components, Inc. Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial GP50-49R9-FTW

Description
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Description
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial - 70183504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial
70183504
Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial 70183504
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70183504
Product Name Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details