RCD Components, Inc. Through Hole Resistors GP55-1401-FTW

Description
RES 1.4K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.4K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-1401-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-1401-FTWTR-ND
Through Hole Resistors 4855-GP55-1401-FTWTR-ND
RES 1.4K OHM 1% 1/4W AXIAL

RES 1.4K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor;Metal Film;Res 1.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183634
Resistor;Metal Film;Res 1.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183634
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-GP55-1401-FTWTR-ND 70183634
Product Name Through Hole Resistors Resistor;Metal Film;Res 1.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers