RCD Components, Inc. Through Hole Resistors GP55-1001-FTW

Description
RES 1K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-1001-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-1001-FTWTR-ND
Through Hole Resistors 4855-GP55-1001-FTWTR-ND
RES 1K OHM 1% 1/4W AXIAL

RES 1K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor,metal Film,1Kohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines) - 49H6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines)
49H6299
Resistor,metal Film,1Kohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines) 49H6299
Resistor,Metal Film,1KOhms,250WV,1+ /-% Tol

Resistor,Metal Film,1KOhms,250WV,1+/-% Tol

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183631
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183631
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4855-GP55-1001-FTWTR-ND 49H6299 70183631
Product Name Through Hole Resistors Resistor,metal Film,1Kohms,250Wv,1+/-% Tol Rcd (Resistors Coils Delaylines) Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm Coiled Wire Resistor; MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details