RCD Components, Inc. Multilayer Coating Film Resistor CF Series

Description
GENERAL PURPOSE Widest range in the industry! RCD Series CF resistors are designed for general purpose applications. Multilayer coating and color band markings are resistant to industrial solvents and humidity. New miniature sizes enable significant space savings due to optimization of thermally conductive materials. CF22 is 1/4W in 1/8W size and is designed for mounting spans as small as 0.200” [5mm]. CF50A is 1/2W in 1/4W size, CF100S is 1W in 1/2W size. Manufactured in Far East. Industry’s lowest cost and widest selection! Delivery from stock in bulk or tape/reel Excellent long-term stability, exceeds MIL-R-11 Mini 1/4W, 1/2W, 1W models Standard tolerance: ±5% up to 10M (±2%, ±10% avail.) Flameproof coating available (Series CFF) Available on axial or vertical Tape & Reel Available with axial or vertical cut & formed leads
Datasheet
Description
GENERAL PURPOSE Widest range in the industry! RCD Series CF resistors are designed for general purpose applications. Multilayer coating and color band markings are resistant to industrial solvents and humidity. New miniature sizes enable significant space savings due to optimization of thermally conductive materials. CF22 is 1/4W in 1/8W size and is designed for mounting spans as small as 0.200” [5mm]. CF50A is 1/2W in 1/4W size, CF100S is 1W in 1/2W size. Manufactured in Far East. Industry’s lowest cost and widest selection! Delivery from stock in bulk or tape/reel Excellent long-term stability, exceeds MIL-R-11 Mini 1/4W, 1/2W, 1W models Standard tolerance: ±5% up to 10M (±2%, ±10% avail.) Flameproof coating available (Series CFF) Available on axial or vertical Tape & Reel Available with axial or vertical cut & formed leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Coating Film Resistor - CF Series - RCD Components, Inc.
Manchester, NH, USA
Multilayer Coating Film Resistor
CF Series
Multilayer Coating Film Resistor CF Series
GENERAL PURPOSE Widest range in the industry! RCD Series CF resistors are designed for general purpose applications. Multilayer coating and color band markings are resistant to industrial solvents and humidity. New miniature sizes enable significant space savings due to optimization of thermally conductive materials. CF22 is 1/4W in 1/8W size and is designed for mounting spans as small as 0.200” [5mm]. CF50A is 1/2W in 1/4W size, CF100S is 1W in 1/2W size. Manufactured in Far East. Industry’s lowest cost and widest selection! Delivery from stock in bulk or tape/reel Excellent long-term stability, exceeds MIL-R-11 Mini 1/4W, 1/2W, 1W models Standard tolerance: ±5% up to 10M (±2%, ±10% avail.) Flameproof coating available (Series CFF) Available on axial or vertical Tape & Reel Available with axial or vertical cut & formed leads

GENERAL PURPOSE

Widest range in the industry! RCD Series CF resistors are designed for general purpose applications. Multilayer coating and color band markings are resistant to industrial solvents and humidity. New miniature sizes enable significant space savings due to optimization of thermally conductive materials. CF22 is 1/4W in 1/8W size and is designed for mounting spans as small as 0.200” [5mm]. CF50A is 1/2W in 1/4W size, CF100S is 1W in 1/2W size. Manufactured in Far East.

  • Industry’s lowest cost and widest selection!
  • Delivery from stock in bulk or tape/reel
  • Excellent long-term stability, exceeds MIL-R-11
  • Mini 1/4W, 1/2W, 1W models Standard tolerance: ±5% up to 10M (±2%, ±10% avail.)
  • Flameproof coating available (Series CFF)
  • Available on axial or vertical Tape & Reel
  • Available with axial or vertical cut & formed leads
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number CF Series
Product Name Multilayer Coating Film Resistor
Configuration Single Resistor
Category / Application General Use; Industrial
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details