RCD Components, Inc. High Powered Edgewood Wirewound Resistor EW Series

Description
High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than conventional round-wire designs. Series EW is ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! High thermal capacity & power-to-size ratio Highest power performance for low cost Flameproof silicone coating Custom sizes and terminations available
Datasheet
Description
High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than conventional round-wire designs. Series EW is ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! High thermal capacity & power-to-size ratio Highest power performance for low cost Flameproof silicone coating Custom sizes and terminations available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Powered Edgewood Wirewound Resistor - EW Series - RCD Components, Inc.
Manchester, NH, USA
High Powered Edgewood Wirewound Resistor
EW Series
High Powered Edgewood Wirewound Resistor EW Series
High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than conventional round-wire designs. Series EW is ideally suited for load testing, power distribution, high power instrumentation, etc. Widest range in the industry! High thermal capacity & power-to-size ratio Highest power performance for low cost Flameproof silicone coating Custom sizes and terminations available

High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than conventional round-wire designs. Series EW is ideally suited for load testing, power distribution, high power instrumentation, etc.

  • Widest range in the industry!
  • High thermal capacity & power-to-size ratio
  • Highest power performance for low cost
  • Flameproof silicone coating
  • Custom sizes and terminations available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number EW Series
Product Name High Powered Edgewood Wirewound Resistor
Category / Application Power Applications
Technology / Construction Edgewound Resistor
Mounting / Packaging Tab Terminals
Resistance Range 0.1000 to 1.00E8 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details