RCD Components, Inc. Metal Film Resistor, 182Kohm 125Mw, 0.1%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) GP55-1823-BT25W

Description
METAL FILM RESISTOR, 182KOHM 125mW, 0.1%, FULL REEL; Resistance:182kohm; Product Range:GP Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.3mm RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 182KOHM 125mW, 0.1%, FULL REEL; Resistance:182kohm; Product Range:GP Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 182Kohm 125Mw, 0.1%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) - 54M6661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 182Kohm 125Mw, 0.1%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
54M6661
Metal Film Resistor, 182Kohm 125Mw, 0.1%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) 54M6661
METAL FILM RESISTOR, 182KOHM 125mW, 0.1%, FULL REEL; Resistance:182kohm; Product Range:GP Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.3mm RoHS Compliant: Yes

METAL FILM RESISTOR, 182KOHM 125mW, 0.1%, FULL REEL; Resistance:182kohm; Product Range:GP Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Diameter:2.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54M6661
Product Name Metal Film Resistor, 182Kohm 125Mw, 0.1%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 182000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers