RCD Components, Inc. Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial GP50-1021-FTW

Description
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Description
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial - 70183534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial
70183534
Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial 70183534
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70183534
Product Name Resistor;Metal Film;Res 1.02 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details