RCD Components, Inc. Resistor;Metal Film;Res 9.09 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial GP50-9091-FTW

Description
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Description
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 9.09 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial - 70183562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 9.09 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial
70183562
Resistor;Metal Film;Res 9.09 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial 70183562
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70183562
Product Name Resistor;Metal Film;Res 9.09 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details