RCD Components, Inc. High Voltage Carbon Composition Resistor CFZ Series

Description
CC REPLACEMENT High pulse voltage capability Low cost, prompt delivery Standard resistance range: 1K - 22MΩ Surface Mount version available! Inherently low inductance Type CFZ was developed as a low-cost alternative to high voltage thick film and carbon composition resistors. Carbonized film processing enables pulse capabilities to 12KV! Elements are protected by moisture resistant epoxy coating for excellent environmental performance. Application assistance available.
Datasheet
Description
CC REPLACEMENT High pulse voltage capability Low cost, prompt delivery Standard resistance range: 1K - 22MΩ Surface Mount version available! Inherently low inductance Type CFZ was developed as a low-cost alternative to high voltage thick film and carbon composition resistors. Carbonized film processing enables pulse capabilities to 12KV! Elements are protected by moisture resistant epoxy coating for excellent environmental performance. Application assistance available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Carbon Composition Resistor - CFZ Series - RCD Components, Inc.
Manchester, NH, USA
High Voltage Carbon Composition Resistor
CFZ Series
High Voltage Carbon Composition Resistor CFZ Series
CC REPLACEMENT High pulse voltage capability Low cost, prompt delivery Standard resistance range: 1K - 22MΩ Surface Mount version available! Inherently low inductance Type CFZ was developed as a low-cost alternative to high voltage thick film and carbon composition resistors. Carbonized film processing enables pulse capabilities to 12KV! Elements are protected by moisture resistant epoxy coating for excellent environmental performance. Application assistance available.

CC REPLACEMENT

  • High pulse voltage capability
  • Low cost, prompt delivery
  • Standard resistance range: 1K - 22MΩ
  • Surface Mount version available!
  • Inherently low inductance

Type CFZ was developed as a low-cost alternative to high voltage thick film and carbon composition resistors. Carbonized film processing enables pulse capabilities to 12KV! Elements are protected by moisture resistant epoxy coating for excellent environmental performance. Application assistance available.

Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number CFZ Series
Product Name High Voltage Carbon Composition Resistor
Configuration Single Resistor
Category / Application Fusible Resistor; High Voltage Resistor
Technology / Construction Carbon Composition; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) (optional feature); Axial Leads
Resistance Range 1 to 2.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details