RCD Components, Inc. Resistor Power Film, 0.1 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) F1S-R10-JBQ

Description
RESISTOR POWER FILM, 0.1 OHM, 1W, 5%; Resistance:0.1ohm; Product Range:FS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No
Description
RESISTOR POWER FILM, 0.1 OHM, 1W, 5%; Resistance:0.1ohm; Product Range:FS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Power Film, 0.1 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 06H2212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Power Film, 0.1 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
06H2212
Resistor Power Film, 0.1 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines) 06H2212
RESISTOR POWER FILM, 0.1 OHM, 1W, 5%; Resistance:0.1ohm; Product Range:FS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No

RESISTOR POWER FILM, 0.1 OHM, 1W, 5%; Resistance:0.1ohm; Product Range:FS Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thick Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2212
Product Name Resistor Power Film, 0.1 Ohm, 1W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Coiled Wire Resistor; Thick Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details