RCD Components, Inc. Temperature Sensing Resistor, PTC FLP Series

Description
TEMPERATURE SENSITIVE CHIP RESISTORS Excellent stability and PTC linearity Economically priced Fast response time Operating temp. -65°C to + 150°C Standard tolerance: ±1%, ±2%, ±5% Refer to MLP Series for additional Surface Mount PTC resistor selection from (1.5 Ω to 100K, +150 to +4500ppm)
Datasheet
Description
TEMPERATURE SENSITIVE CHIP RESISTORS Excellent stability and PTC linearity Economically priced Fast response time Operating temp. -65°C to + 150°C Standard tolerance: ±1%, ±2%, ±5% Refer to MLP Series for additional Surface Mount PTC resistor selection from (1.5 Ω to 100K, +150 to +4500ppm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensing  Resistor,  PTC - FLP Series - RCD Components, Inc.
Manchester, NH, USA
Temperature Sensing Resistor, PTC
FLP Series
Temperature Sensing Resistor, PTC FLP Series
TEMPERATURE SENSITIVE CHIP RESISTORS Excellent stability and PTC linearity Economically priced Fast response time Operating temp. -65°C to + 150°C Standard tolerance: ±1%, ±2%, ±5% Refer to MLP Series for additional Surface Mount PTC resistor selection from (1.5 Ω to 100K, +150 to +4500ppm)

TEMPERATURE SENSITIVE CHIP RESISTORS

  • Excellent stability and PTC linearity
  • Economically priced Fast response time
  • Operating temp. -65°C to + 150°C
  • Standard tolerance: ±1%, ±2%, ±5%
  • Refer to MLP Series for additional Surface Mount PTC resistor selection from (1.5 Ω to 100K, +150 to +4500ppm)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number FLP Series
Product Name Temperature Sensing Resistor, PTC
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 50 to 10000 ohms
Tolerance 2 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details