RCD Components, Inc. Fusible Surface Mount Chip Resistor FC Series

Description
SURFACE MOUNT FUSIBLE CHIP RESISTORS Surface Mount Circuit Protection! RCD Series FC resistors offer a low cost approach to circuit protection in case of overload or component failure. The resistor is designed to act as a conventional resistor under normal operating conditions, but will quickly open when subjected to suitable continuous overload. Standard fusing characteristics can be altered to customer requirements. Industry’s broadest range of fusible chip resistors- 7 standard sizes from 0402 to 2512, widest resistance range- 1 Ω to 10K standard Perform like conventional chip resistors under normal conditions but fuse when subject to overloads Standard tolerance: ±5%,10% (1%,2% available)
Datasheet
Description
SURFACE MOUNT FUSIBLE CHIP RESISTORS Surface Mount Circuit Protection! RCD Series FC resistors offer a low cost approach to circuit protection in case of overload or component failure. The resistor is designed to act as a conventional resistor under normal operating conditions, but will quickly open when subjected to suitable continuous overload. Standard fusing characteristics can be altered to customer requirements. Industry’s broadest range of fusible chip resistors- 7 standard sizes from 0402 to 2512, widest resistance range- 1 Ω to 10K standard Perform like conventional chip resistors under normal conditions but fuse when subject to overloads Standard tolerance: ±5%,10% (1%,2% available)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusible Surface Mount Chip  Resistor - FC Series - RCD Components, Inc.
Manchester, NH, USA
Fusible Surface Mount Chip Resistor
FC Series
Fusible Surface Mount Chip Resistor FC Series
SURFACE MOUNT FUSIBLE CHIP RESISTORS Surface Mount Circuit Protection! RCD Series FC resistors offer a low cost approach to circuit protection in case of overload or component failure. The resistor is designed to act as a conventional resistor under normal operating conditions, but will quickly open when subjected to suitable continuous overload. Standard fusing characteristics can be altered to customer requirements. Industry’s broadest range of fusible chip resistors- 7 standard sizes from 0402 to 2512, widest resistance range- 1 Ω to 10K standard Perform like conventional chip resistors under normal conditions but fuse when subject to overloads Standard tolerance: ±5%,10% (1%,2% available)

SURFACE MOUNT FUSIBLE CHIP RESISTORS

Surface Mount Circuit Protection! RCD Series FC resistors offer a low cost approach to circuit protection in case of overload or component failure. The resistor is designed to act as a conventional resistor under normal operating conditions, but will quickly open when subjected to suitable continuous overload. Standard fusing characteristics can be altered to customer requirements.

  • Industry’s broadest range of fusible chip resistors- 7 standard sizes from 0402 to 2512, widest resistance range- 1 Ω to 10K standard
  • Perform like conventional chip resistors under normal conditions but fuse when subject to overloads
  • Standard tolerance: ±5%,10% (1%,2% available)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number FC Series
Product Name Fusible Surface Mount Chip Resistor
Configuration Single Resistor
Category / Application Fusible Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 2010 (optional feature); 2512 (optional feature); 1210
Resistance Range 1 to 10000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details