RES, 22R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES
RESISTOR, AXIAL, CARBON FILM, 22 OHMS, 2W, 5%, 4.2X12MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-SPR2CT52R220JTR-ND | 85AH5011 | 224229714 |
| Product Name | Through Hole Resistors | Res, 22R, 2W, Axial, Metal Film Rohs Compliant Koa | Resistor |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | CarbonFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 5 +/- % | 5 +/- % |