KOA Speer Electronics, Inc. Through Hole Resistors SPR2CT521R681J

Description
RESISTOR
Request a Quote Datasheet
Description
RESISTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-SPR2CT521R681JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-SPR2CT521R681JTR-ND
Through Hole Resistors 2019-SPR2CT521R681JTR-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Through Hole Resistors - 2019-SPR2CT521R681JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-SPR2CT521R681JCT-ND
Through Hole Resistors 2019-SPR2CT521R681JCT-ND
RESISTOR

RESISTOR

Buy Now Datasheet
Res, 680R, 2W, Axial, Metal Film Rohs Compliant Koa - 85AH5035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 2W, Axial, Metal Film Rohs Compliant Koa
85AH5035
Res, 680R, 2W, Axial, Metal Film Rohs Compliant Koa 85AH5035
RES, 680R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 680R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SPR2CT521R681JTR-ND 85AH5035
Product Name Through Hole Resistors Res, 680R, 2W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details