KOA Speer Electronics, Inc. Res, 470R, 2W, Axial, Metal Film Rohs Compliant Koa SPR2CT521R471J

Description
RES, 470R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Description
RES, 470R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 470R, 2W, Axial, Metal Film resistor from Koa is designed for applications requiring a reliable and compact power resistor. It features a flame retardant coating that meets UL94 V-0 standards, ensuring safety in various environments. This resistor is suitable for automatic insertion and offers high reliability with excellent pulse characteristics. It complies with EU-RoHS regulations, making it an environmentally friendly choice. The resistor operates effectively within a temperature range of -55°C to +200°C and has a rated voltage of 700V. It is available in various taping and forming options, facilitating integration into different assembly processes. The product is particularly well-suited for applications where space is limited and reliability is critical.

Datasheet Summary
Powered by GS/AI

The Res, 470R, 2W, Axial, Metal Film resistor from Koa is designed for applications requiring a reliable and compact power resistor. It features a flame retardant coating that meets UL94 V-0 standards, ensuring safety in various environments. This resistor is suitable for automatic insertion and offers high reliability with excellent pulse characteristics. It complies with EU-RoHS regulations, making it an environmentally friendly choice. The resistor operates effectively within a temperature range of -55°C to +200°C and has a rated voltage of 700V. It is available in various taping and forming options, facilitating integration into different assembly processes. The product is particularly well-suited for applications where space is limited and reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 2W, Axial, Metal Film Rohs Compliant Koa - 85AH5033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 2W, Axial, Metal Film Rohs Compliant Koa
85AH5033
Res, 470R, 2W, Axial, Metal Film Rohs Compliant Koa 85AH5033
RES, 470R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470R, 2W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85AH5033
Product Name Res, 470R, 2W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details