KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731ETTPR43J

Description
430 mOhms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
430 mOhms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR731ETTPR43J is a surface mount chip resistor designed for current sensing applications in power supply and motor circuits. It features a low-ohm resistance range of 0.1Ω to 10Ω with tolerances of ±0.5%, ±1%, ±2%, and ±5%. The resistor is constructed using a thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The rated power for the resistor varies by size, with options available for 0.25W to 1W, depending on the specific dimensions. The operating temperature range is from -55°C to +150°C, allowing for versatility in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR731ETTPR43J is a surface mount chip resistor designed for current sensing applications in power supply and motor circuits. It features a low-ohm resistance range of 0.1Ω to 10Ω with tolerances of ±0.5%, ±1%, ±2%, and ±5%. The resistor is constructed using a thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The rated power for the resistor varies by size, with options available for 0.25W to 1W, depending on the specific dimensions. The operating temperature range is from -55°C to +150°C, allowing for versatility in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731ETTPR43JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ETTPR43JTR-ND
Chip Resistor - Surface Mount 2019-SR731ETTPR43JTR-ND
430 mOhms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

430 mOhms ±5% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731ETTPR43J - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731ETTPR43J
Chip Resistor - Surface Mount SR731ETTPR43J
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR731ETTPR43JTR-ND SR731ETTPR43J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers