KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731ERTTP2R20F

Description
2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R20FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP2R20FDKR-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP2R20FDKR-ND
2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R20FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP2R20FCT-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP2R20FCT-ND
2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R20FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP2R20FTR-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP2R20FTR-ND
2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731ERTTP2R20F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731ERTTP2R20F
Chip Resistor - Surface Mount SR731ERTTP2R20F
RES 2.2 OHM 1% 1/6W 0402

RES 2.2 OHM 1% 1/6W 0402

Supplier's Site Datasheet
Res Thick Film 0402 2.2 Ohm 1% 0.167W ±200ppm/C Sulfur Resistant Pad SMD Automotive T/R - 430-SR731ERTTP2R20F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 2.2 Ohm 1% 0.167W ±200ppm/C Sulfur Resistant Pad SMD Automotive T/R
430-SR731ERTTP2R20F
Res Thick Film 0402 2.2 Ohm 1% 0.167W ±200ppm/C Sulfur Resistant Pad SMD Automotive T/R 430-SR731ERTTP2R20F
Res Thick Film 0402 2.2 Ohm 1% 0.167W ±200ppm/C Sulfur Resistant Pad SMD Automotive T/R

Res Thick Film 0402 2.2 Ohm 1% 0.167W ±200ppm/C Sulfur Resistant Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-SR731ERTTP2R20FDKR-ND SR731ERTTP2R20F 430-SR731ERTTP2R20F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0402 2.2 Ohm 1% 0.167W ±200ppm/C Sulfur Resistant Pad SMD Automotive T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details