KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR731ETTPR750F

Description
Win Source Part Number: 1375517-SR731ETTPR75 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 750 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375517-SR731ETTPR75 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 750 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375517-SR731ETTPR750F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375517-SR731ETTPR750F
Resistors - Chip Resistor - Surface Mount 1375517-SR731ETTPR750F
Win Source Part Number: 1375517-SR731ETTPR75 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 750 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375517-SR731ETTPR750F
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: SR731E
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 750 mOhms
Power (Watts): 0.167W, 1/6W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ETTPR750FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ETTPR750FTR-ND
Chip Resistor - Surface Mount 2019-SR731ETTPR750FTR-ND
750 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

750 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731ETTPR750F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731ETTPR750F
Chip Resistor - Surface Mount SR731ETTPR750F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SR731ETTPR750F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731ETTPR750F
Chip Resistor - Surface Mount SR731ETTPR750F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1375517-SR731ETTPR750F 2019-SR731ETTPR750FTR-ND SR731ETTPR750F SR731ETTPR750F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1670 watts 0.1670 watts 0.1670 to 0.1667 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details