KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731ETTPR510F

Description
510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731ETTPR510FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ETTPR510FTR-ND
Chip Resistor - Surface Mount 2019-SR731ETTPR510FTR-ND
510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ETTPR510FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ETTPR510FCT-ND
Chip Resistor - Surface Mount 2019-SR731ETTPR510FCT-ND
510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ETTPR510FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ETTPR510FDKR-ND
Chip Resistor - Surface Mount 2019-SR731ETTPR510FDKR-ND
510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

510 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
0.51 OHM 6W Resistor - 52-SR731ETTPR510F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.51 OHM 6W Resistor
52-SR731ETTPR510F
0.51 OHM 6W Resistor 52-SR731ETTPR510F
RES 0.51 OHM 1% 1/6W 0402 Product overview: SR731ETTPR510F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR731ETTPR510F can be used for catalog matching and distributor lookup.

RES 0.51 OHM 1% 1/6W 0402 Product overview: SR731ETTPR510F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.51 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR731ETTPR510F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375565-SR731ETTPR510F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375565-SR731ETTPR510F
Resistors - Chip Resistor - Surface Mount 1375565-SR731ETTPR510F
Win Source Part Number: 1375565-SR731ETTPR51 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 510 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375565-SR731ETTPR510F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: SR731E
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 510 mOhms
Power (Watts): 0.167W, 1/6W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731ETTPR510F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731ETTPR510F
Chip Resistor - Surface Mount SR731ETTPR510F
RES 510M OHM 1% 1/6W 0402

RES 510M OHM 1% 1/6W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-SR731ETTPR510FTR-ND 52-SR731ETTPR510F 1375565-SR731ETTPR510F SR731ETTPR510F
Product Name Chip Resistor - Surface Mount 0.51 OHM 6W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric)
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details