KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731ERTTP1R50F

Description
1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R50FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP1R50FCT-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP1R50FCT-ND
1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R50FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP1R50FTR-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP1R50FTR-ND
1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R50FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ERTTP1R50FDKR-ND
Chip Resistor - Surface Mount 2019-SR731ERTTP1R50FDKR-ND
1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

1.5 Ohms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731ERTTP1R50F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731ERTTP1R50F
Chip Resistor - Surface Mount SR731ERTTP1R50F
RES 1.5 OHM 1% 1/6W 0402

RES 1.5 OHM 1% 1/6W 0402

Supplier's Site Datasheet
Res, 1R5, 1%, 0.166W, 0402 Rohs Compliant Koa - 85AH5050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.166W, 0402 Rohs Compliant Koa
85AH5050
Res, 1R5, 1%, 0.166W, 0402 Rohs Compliant Koa 85AH5050
RES, 1R5, 1%, 0.166W, 0402 ROHS COMPLIANT: YES

RES, 1R5, 1%, 0.166W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-SR731ERTTP1R50FCT-ND SR731ERTTP1R50F 85AH5050
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R5, 1%, 0.166W, 0402 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details