The SR731ETTP2R7G is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 2.7 ohms with a tolerance of ±0.5%, ensuring high accuracy in current detection. The resistor is constructed using thick film technology, providing high reliability and performance, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been tested according to AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -55°C to +150°C, with a rated power of 0.25W. This resistor is ideal for engineers looking for a reliable component for precise current sensing in various electronic applications.
2.7 Ohms ±2% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-SR731ETTP2R7GTR-ND | SR731ETTP2R7G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 2 +/- % |