KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR731ETTPR240F

Description
Win Source Part Number: 1375468-SR731ETTPR24 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±500ppm/°C Resistance: 240 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375468-SR731ETTPR24 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±500ppm/°C Resistance: 240 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375468-SR731ETTPR240F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375468-SR731ETTPR240F
Resistors - Chip Resistor - Surface Mount 1375468-SR731ETTPR240F
Win Source Part Number: 1375468-SR731ETTPR24 0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: SR731E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±500ppm/°C Resistance: 240 mOhms Power (Watts): 0.167W, 1/6W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375468-SR731ETTPR240F
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: SR731E
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±500ppm/°C
Resistance: 240 mOhms
Power (Watts): 0.167W, 1/6W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731ETTPR240FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731ETTPR240FTR-ND
Chip Resistor - Surface Mount 2019-SR731ETTPR240FTR-ND
240 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

240 mOhms ±1% 0.167W, 1/6W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR731ETTPR240F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR731ETTPR240F
Chip Resistor - Surface Mount SR731ETTPR240F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1375468-SR731ETTPR240F 2019-SR731ETTPR240FTR-ND SR731ETTPR240F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2400 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 500 ±ppm/°C 500 ±ppm/°C
Power Rating 0.1670 watts 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers