ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 600 650 700 750 800 850 900 910 920 930 940 950 957 958 959 960 961 962 963 964 965 966 967 968 969 970 980 990 1000 1010 1020 1050 1100 1150 1200 1250 1300 1500 1578
Product Name Notes
METAL FILM,1/10W,5.49K,.1% ,50PPM,S/.001%,T/R
METAL FILM,51.1K,1%,50PPM, TR
MF,1/10W,5.23K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,5.30K ,.1%,50PPM,S/.001%,B ULK
MF,1/10W,5.36K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,5.36K,1%,50 PPM,S/.001%,T/R
MF,1/10W,51.1K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,52.3,1%,50P PM,S/.001%,BULK
MF,1/10W,52.3K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,52.3K,.1%,5 0PPM,S/.001%,T/R
MF,1/10W,523K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,536,1%,50PP M,S/.001%,BULK
MF,1/10W,54.9K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,542,.5%,50P PM,S/.001%,BULK
MF,1/10W,549,1%,50PP M,S/.001%,BULK
MF,1/10W,549K ,1%,50PPM,S/.001%,BU LK
MF,1/10W,623,1%,50PP M,S/.001%,BULK
RES 5.17Kohm 1/10W .5% AXIAL
RES 5.23Kohm 1/10W .1% AXIAL
RES 5.23Kohm 1/10W .5% AXIAL
RES 5.23Kohm 1/10W 1% AXIAL
RES 5.32Kohm 1/10W 1% AXIAL
RES 5.36Kohm 1/10W .1% AXIAL
RES 5.36Kohm 1/10W .5% AXIAL
RES 5.36Kohm 1/10W 1% AXIAL
RES 5.3Kohm 1/10W .1% AXIAL
RES 5.3Kohm 1/10W .5% AXIAL
RES 5.42Kohm 1/10W .1% AXIAL
RES 5.42Kohm 1/10W .5% AXIAL
RES 5.49Kohm 1/10W .1% AXIAL
RES 5.49Kohm 1/10W .5% AXIAL
RES 5.49Kohm 1/10W 1% AXIAL
RES 5.52Kohm 1/10W .1% AXIAL
RES 51.1Kohm 1/10W 1% AXIAL
RES 51.1ohm 1/10W .1% AXIAL
RES 51.1ohm 1/10W .5% AXIAL
RES 51.1ohm 1/10W 1% AXIAL
RES 51.7Kohm 1/10W .1% AXIAL
RES 51.7Kohm 1/10W .5% AXIAL
RES 511Kohm 1/10W .1% AXIAL
RES 511Kohm 1/10W 1% AXIAL
RES 517Kohm 1/10W .1% AXIAL
RES 517ohm 1/10W .1% AXIAL
RES 52.3Kohm 1/10W .1% AXIAL
RES 52.3Kohm 1/10W 1% AXIAL
RES 52.3ohm 1/10W .1% AXIAL
RES 52.3ohm 1/10W 1% AXIAL
RES 523Kohm 1/10W 1% AXIAL
RES 523ohm 1/10W 1% AXIAL
RES 53.6Kohm 1/10W .1% AXIAL
RES 53.6Kohm 1/10W 1% AXIAL
RES 53.6ohm 1/10W .1% AXIAL
RES 53.6ohm 1/10W 1% AXIAL
RES 530ohm 1/10W .1% AXIAL
RES 536Kohm 1/10W .1% AXIAL
RES 536Kohm 1/10W 1% AXIAL
RES 536ohm 1/10W .1% AXIAL
RES 536ohm 1/10W .5% AXIAL
RES 536ohm 1/10W 1% AXIAL
RES 53Kohm 1/10W .1% AXIAL
RES 53Kohm 1/10W .5% AXIAL
RES 54.2Kohm 1/10W .1% AXIAL
RES 54.2Kohm 1/10W .5% AXIAL
RES 54.9Kohm 1/10W .1% AXIAL
RES 54.9Kohm 1/10W 1% AXIAL
RES 54.9ohm 1/10W 1% AXIAL
RES 542ohm 1/10W .5% AXIAL
RES 549Kohm 1/10W 1% AXIAL
RES 549ohm 1/10W .1% AXIAL
RES 549ohm 1/10W 1% AXIAL
RES 556ohm 1/10W .1% AXIAL
RES 55Kohm 1/10W 1% AXIAL
Res Metal Film 5.17K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.23K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.23K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.23K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.23K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.23K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.36K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.36K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.36K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 5.3K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.3K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.42K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.42K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.49K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 5.49K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.49K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 5.49K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 51.1 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 51.1 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 51.1 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 51.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 51.1K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 51.1K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 511K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 511K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 511K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 511K Ohm 0.1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 511K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 511K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 511K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 511K Ohm 1% 1/10W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 517 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 517 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 517K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 52.3 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 52.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 52.3 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 52.3K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 52.3K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 52.3K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 52.3K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 52.3K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 523 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 523 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 523K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 53.6 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 53.6 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 53.6 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 53.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 53.6K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 53.6K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 53.6K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 53.6K Ohm 1% 1/10W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 530 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 530 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 536 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 536 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 536 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 536K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 536K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 53K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 54.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 54.2K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 54.2K Ohm 0.5% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 54.9 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 54.9 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 54.9K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 54.9K Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 54.9K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 54.9K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 549 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 549 Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 549K Ohm 1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 556 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 556 Ohm 0.1% 1/10W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC50H5301BS
RNC50H5361FS
RNC50H5362FS

<< Prev Next >>