Vishay Intertechnology, Inc. RES 5.23K OHM 1/10W .1% AXIAL RNC50H5231BSBSL

Description
RES 5.23Kohm 1/10W .1% AXIAL
Request a Quote
Description
RES 5.23Kohm 1/10W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/10W .1% AXIAL - RNC50H5231BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/10W .1% AXIAL
RNC50H5231BSBSL
RES 5.23K OHM 1/10W .1% AXIAL RNC50H5231BSBSL
RES 5.23Kohm 1/10W .1% AXIAL

RES 5.23Kohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC50H5231BSBSL
Product Name RES 5.23K OHM 1/10W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details