Vishay Intertechnology, Inc. MF,1/10W,549,1%,50PPM,S/.001%,BULK RNC50H5490FSB14

Description
MF,1/10W,549,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,549,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,549,1%,50PPM,S/.001%,BULK - RNC50H5490FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,549,1%,50PPM,S/.001%,BULK
RNC50H5490FSB14
MF,1/10W,549,1%,50PPM,S/.001%,BULK RNC50H5490FSB14
MF,1/10W,549,1%,50PP M,S/.001%,BULK

MF,1/10W,549,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50H5490FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5490FSB14-ND
Through Hole Resistors RNC50H5490FSB14-ND
549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5490FSB14 RNC50H5490FSB14-ND
Product Name MF,1/10W,549,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details