Vishay Intertechnology, Inc. RES 5.42K OHM 1/10W .5% AXIAL RNC50H5421DSRSL

Description
RES 5.42Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/10W .5% AXIAL - RNC50H5421DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/10W .5% AXIAL
RNC50H5421DSRSL
RES 5.42K OHM 1/10W .5% AXIAL RNC50H5421DSRSL
RES 5.42Kohm 1/10W .5% AXIAL

RES 5.42Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5421DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5421DSRSL-ND
Through Hole Resistors RNC50H5421DSRSL-ND
5.42 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.42 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5421DSRSL RNC50H5421DSRSL-ND
Product Name RES 5.42K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details