Vishay Intertechnology, Inc. Through Hole Resistors RNC50H51R1FSRSL

Description
51.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H51R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H51R1FSRSL-ND
Through Hole Resistors RNC50H51R1FSRSL-ND
51.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 51.1 OHM 1/10W 1% AXIAL - RNC50H51R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/10W 1% AXIAL
RNC50H51R1FSRSL
RES 51.1 OHM 1/10W 1% AXIAL RNC50H51R1FSRSL
RES 51.1ohm 1/10W 1% AXIAL

RES 51.1ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H51R1FSRSL-ND RNC50H51R1FSRSL
Product Name Through Hole Resistors RES 51.1 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details