Vishay Intertechnology, Inc. RES 51.7K OHM 1/10W .1% AXIAL RNC50H5172BSRSL

Description
RES 51.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/10W .1% AXIAL - RNC50H5172BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/10W .1% AXIAL
RNC50H5172BSRSL
RES 51.7K OHM 1/10W .1% AXIAL RNC50H5172BSRSL
RES 51.7Kohm 1/10W .1% AXIAL

RES 51.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5172BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5172BSRSL-ND
Through Hole Resistors RNC50H5172BSRSL-ND
51.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5172BSRSL RNC50H5172BSRSL-ND
Product Name RES 51.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers