Vishay Intertechnology, Inc. RES 54.2K OHM 1/10W .5% AXIAL RNC50H5422DSRSL

Description
RES 54.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 54.2Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/10W .5% AXIAL - RNC50H5422DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/10W .5% AXIAL
RNC50H5422DSRSL
RES 54.2K OHM 1/10W .5% AXIAL RNC50H5422DSRSL
RES 54.2Kohm 1/10W .5% AXIAL

RES 54.2Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5422DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5422DSRSL-ND
Through Hole Resistors RNC50H5422DSRSL-ND
54.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.2 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5422DSRSL RNC50H5422DSRSL-ND
Product Name RES 54.2K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details