Vishay Intertechnology, Inc. Through Hole Resistors RNC50H51R1DMB14

Description
51.1 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50H51R1DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H51R1DMB14-ND
Through Hole Resistors RNC50H51R1DMB14-ND
51.1 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC50H51R1DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC50H51R1DMB14
Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC50H51R1DMB14
Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50H51R1DMB14-ND RNC50H51R1DMB14
Product Name Through Hole Resistors Res Metal Film 51.1 Ohm 0.5% 1/10W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details