Vishay Intertechnology, Inc. RES 523 OHM 1/10W 1% AXIAL RNC50H5230FSRSL

Description
RES 523ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/10W 1% AXIAL - RNC50H5230FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/10W 1% AXIAL
RNC50H5230FSRSL
RES 523 OHM 1/10W 1% AXIAL RNC50H5230FSRSL
RES 523ohm 1/10W 1% AXIAL

RES 523ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5230FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5230FSRSL-ND
Through Hole Resistors RNC50H5230FSRSL-ND
523 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5230FSRSL RNC50H5230FSRSL-ND
Product Name RES 523 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers