Vishay Intertechnology, Inc. RES 536 OHM 1/10W .5% AXIAL RNC50H5360DRB14

Description
RES 536ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/10W .5% AXIAL - RNC50H5360DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/10W .5% AXIAL
RNC50H5360DRB14
RES 536 OHM 1/10W .5% AXIAL RNC50H5360DRB14
RES 536ohm 1/10W .5% AXIAL

RES 536ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50H5360DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50H5360DRB14-ND
Through Hole Resistors RNC50H5360DRB14-ND
536 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50H5360DRB14 RNC50H5360DRB14-ND
Product Name RES 536 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details