RES 542ohm 1/10W .5% AXIAL
Win Source Part Number: 1061571-RNC50H5420DS
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/07, RNC50
Features: Military, Moisture Resistant, Weldable
Package: Tape & Reel (TR)
Standard Package: 100
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.1W, 1/10W
Composition: Metal Film
Number of Terminations: 2
Resistance: 542 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.070" Dia x 0.150" L (1.78mm x 3.81mm)
Alternative Parts (Cross-Reference): 8-1879639-3; RNC55H5050DSB14; CMF55499R00DHR6; MRS25000C4990FRP00; RNC55H5620FSRE6; RNC55H5230FSB14;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC50H5420DSRSL-MIL
Base Product Number: RNC50
RoHS Status: RoHS non-compliant
542 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 542 OHM 1/10W .5% AXIAL Product overview: RNC50H5420DSRSL from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 542 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 542 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC50H5420DSRSL can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC50H5420DSRSL | 1061571-RNC50H5420DSRSL | RNC50H5420DSRSL-ND | 53-RNC50H5420DSRSL |
| Product Name | RES 542 OHM 1/10W .5% AXIAL | Resistors - Through Hole Resistors | Through Hole Resistors | 542 OHM 10W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial | |
| Resistance Range | 542 ohms | 542 ohms | 542 ohms | 542 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | |
| Technology / Construction | MetalFilm | MetalFilm |